Microcontroller, 8-Bit, 80C51 CPU
IC MCU 8BIT 8KB OTP 40PDIL Product overview: AT80C52X2DDF-3CSUM from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C52X2DDF-3CS
IC MCU 8BIT 8KB OTP 40PDIL
80C51 80C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80C52X2DDF-3CSUM | 685-AT80C52X2DDF-3CSUM | AT80C52X2DDF-3CSUM | AT80C52X2DDF-3CSUM |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Bulk | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) |