The AT80C51SND1C-ROTIL is a ROMless microcontroller based on the 8-bit C51 core, operating at a maximum frequency of 40 MHz. It features 2304 bytes of internal RAM and is designed for applications requiring audio processing, particularly as a stand-alone MP3 decoder. The device supports various audio output formats, including PCM and I¬=S, and includes a USB 1.1 controller for full-speed data transmission. The microcontroller is equipped with multiple interfaces, including SPI, TWI, and IDE, and offers two 10-bit ADC channels for analog input. It also provides general-purpose I/O capabilities, timers, and a hardware watchdog timer. The operating voltage is 3V with a typical current consumption of 25 mA at 25°C, and it operates within a temperature range of -40°C to +85°C. The AT80C51SND1C-ROTIL is available in a TQFP package, making it suitable for compact designs in audio applications such as PDAs, cameras, and car audio systems.
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 80-TQFP (14x14)
IC MCU 8BIT ROMLESS 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80C51SND1CROTIL-ND | AT80C51SND1C-ROTIL | AT80C51SND1C-ROTIL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | |
| Bits | Other; A/D 2x10b | ||
| RAM | 2.25 KB | 2.25 KB | |
| ROM Type | ROMLess |