IC MCU 8BIT ROMLESS 44VQFP
80C51 89C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)
IC MCU 8BIT ROMLESS 44VQFP
IC MCU 8BIT ROMLESS 44VQFP
80C51 89C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)
IC MCU 8BIT ROMLESS 44VQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AT80C51RD2T-RLRUMCT-ND | AT80C51RD2T-RLRUM | AT80C51RD2T-RLRUM | AT80C51RD2T-RLRUM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |