Microchip Technology, Inc. AT80C51RD2

Description
High-performance version of the 80C51 8-bit microcontrollers that retains all features of the 80C52 adn adds programmable counter array, 1024 bytes of XRAM, hardware watchdog timer, keyboard interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode). The device has two software-selectable modes of reduced activity and an 8-bit clock prescaler to further reduce power consumption. In idle mode, the CPU is frozen while the peripherals and the interrupt system operate. In the power-down mode, the RAM is saved and all other functions are inoperative.
Datasheet
Description
High-performance version of the 80C51 8-bit microcontrollers that retains all features of the 80C52 adn adds programmable counter array, 1024 bytes of XRAM, hardware watchdog timer, keyboard interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode). The device has two software-selectable modes of reduced activity and an 8-bit clock prescaler to further reduce power consumption. In idle mode, the CPU is frozen while the peripherals and the interrupt system operate. In the power-down mode, the RAM is saved and all other functions are inoperative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT80C51RD2 - Microchip Technology, Inc.
Chandler, AZ, United States
High-performance version of the 80C51 8-bit microcontrollers that retains all features of the 80C52 adn adds programmable counter array, 1024 bytes of XRAM, hardware watchdog timer, keyboard interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode). The device has two software-selectable modes of reduced activity and an 8-bit clock prescaler to further reduce power consumption. In idle mode, the CPU is frozen while the peripherals and the interrupt system operate. In the power-down mode, the RAM is saved and all other functions are inoperative.

High-performance version of the 80C51 8-bit microcontrollers that retains all features of the 80C52 adn adds programmable counter array, 1024 bytes of XRAM, hardware watchdog timer, keyboard interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).

The device has two software-selectable modes of reduced activity and an 8-bit clock prescaler to further reduce power consumption. In idle mode, the CPU is frozen while the peripherals and the interrupt system operate. In the power-down mode, the RAM is saved and all other functions are inoperative.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT80C51RD2
RAM 1.00E-3 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL16M3VCAFXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details