Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT80C51RD2-RLTUM AT80C51RD2-RLTUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019688-AT80C51RD2-R LTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019688-AT80C51RD2-R LTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT80C51RD2-RLTUM - 1019688-AT80C51RD2-RLTUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT80C51RD2-RLTUM
1019688-AT80C51RD2-RLTUM
Embedded - Embedded - Microcontrollers - AT80C51RD2-RLTUM 1019688-AT80C51RD2-RLTUM
Manufacturer: Microchip Technology Win Source Part Number: 1019688-AT80C51RD2-R LTUM Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019688-AT80C51RD2-RLTUM
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-AT80C51RD2-RLTUM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C51RD2-RLTUM
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C51RD2-RLTUM
IC MCU 8BIT ROMLESS 44VQFP Product overview: AT80C51RD2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-RLTUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44VQFP Product overview: AT80C51RD2-RLTUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RD2-RLTUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT80C51RD2-RLTUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C51RD2-RLTUM-ND
Microcontrollers AT80C51RD2-RLTUM-ND
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

Buy Now Datasheet
MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray - 536-AT80C51RD2-RLTUM - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray
536-AT80C51RD2-RLTUM
MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray 536-AT80C51RD2-RLTUM
MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray

MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray

Supplier's Site
Microcontrollers - AT80C51RD2-RLTUM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT80C51RD2-RLTUM
Microcontrollers AT80C51RD2-RLTUM
IC MCU 8BIT ROMLESS 44VQFP

IC MCU 8BIT ROMLESS 44VQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT80C51RD2-RLTUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C51RD2-RLTUM
Embedded - Microcontrollers AT80C51RD2-RLTUM
IC MCU 8BIT ROMLESS 44VQFP

IC MCU 8BIT ROMLESS 44VQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C51RD2-RLTUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C51RD2-RLTUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C51RD2-RLTUM
IC MCU 8BIT ROMLESS 44VQFP

IC MCU 8BIT ROMLESS 44VQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT80C51RD2-RLTUM
8-bit Microcontrollers - MCU AT80C51RD2-RLTUM
8-bit Microcontrollers - MCU MCU 8-Bit HI Perform ROMless 3-5V

8-bit Microcontrollers - MCU MCU 8-Bit HI Perform ROMless 3-5V

Buy Now Datasheet
Microcontrollers - AT80C51RD2-RLTUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RD2-RLTUM
Microcontrollers AT80C51RD2-RLTUM
80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

80C51 80C Microcontroller IC 8-Bit 40MHz ROMless 44-VQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019688-AT80C51RD2-RLTUM 685-AT80C51RD2-RLTUM AT80C51RD2-RLTUM-ND 536-AT80C51RD2-RLTUM AT80C51RD2-RLTUM AT80C51RD2-RLTUM AT80C51RD2-RLTUM AT80C51RD2-RLTUM AT80C51RD2-RLTUM
Product Name Embedded - Embedded - Microcontrollers - AT80C51RD2-RLTUM 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROM ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details