80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 44-VQFP (10x10)
ROMless Microcontroller, 8-Bit, 80C51 CPU
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 44-VQFP (10x10)
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 44-VQFP (10x10)
IC MCU 8BIT ROMLESS 44VQFP
IC MCU 8BIT ROMLESS 44VQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80C51RA2-RLRUL-ND | AT80C51RA2-RLRUL | AT80C51RA2-RLRUL | AT80C51RA2-RLRUL | AT80C51RA2-RLRUL | AT80C51RA2-RLRUL |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 30 MHz | 20 MHz | 20 MHz | 1.5 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM Type | ROMLess | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts |