Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT80C51RA2-3CSUM AT80C51RA2-3CSUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 079011-AT80C51RA2-3C SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079011-AT80C51RA2-3C SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT80C51RA2-3CSUM - 079011-AT80C51RA2-3CSUM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT80C51RA2-3CSUM
079011-AT80C51RA2-3CSUM
Embedded - Embedded - Microcontrollers - AT80C51RA2-3CSUM 079011-AT80C51RA2-3CSUM
Manufacturer: Microchip Technology Win Source Part Number: 079011-AT80C51RA2-3C SUM Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079011-AT80C51RA2-3CSUM
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT80C51RA2-3CSUM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT80C51RA2-3CSUM-ND
Microcontrollers AT80C51RA2-3CSUM-ND
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-AT80C51RA2-3CSUM
8-bit 8BIT Embedded Microcontroller MCU 685-AT80C51RA2-3CSUM
IC MCU 8BIT ROMLESS 40PDIL Product overview: AT80C51RA2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RA2-3CSUM can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 40PDIL Product overview: AT80C51RA2-3CSUM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT80C51RA2-3CSUM can be used for catalog matching and distributor lookup.

Supplier's Site
 - AT80C51RA2-3CSUM - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, ROM LESS, 8051 CPU, 40MHz, CMOS, PDIP40

Microcontroller, 8-Bit, ROM LESS, 8051 CPU, 40MHz, CMOS, PDIP40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT80C51RA2-3CSUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT80C51RA2-3CSUM
Integrated Circuits (ICs) - Embedded - Microcontrollers AT80C51RA2-3CSUM
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site
Microcontrollers - AT80C51RA2-3CSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RA2-3CSUM
Microcontrollers AT80C51RA2-3CSUM
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

Buy Now Datasheet
Microcontrollers - AT80C51RA2-3CSUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT80C51RA2-3CSUM
Microcontrollers AT80C51RA2-3CSUM
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL

Buy Now Datasheet
Embedded - Microcontrollers - AT80C51RA2-3CSUM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT80C51RA2-3CSUM
Embedded - Microcontrollers AT80C51RA2-3CSUM
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079011-AT80C51RA2-3CSUM AT80C51RA2-3CSUM-ND 685-AT80C51RA2-3CSUM AT80C51RA2-3CSUM AT80C51RA2-3CSUM AT80C51RA2-3CSUM AT80C51RA2-3CSUM
Product Name Embedded - Embedded - Microcontrollers - AT80C51RA2-3CSUM Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 2 MHz 20 MHz
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type ROMLess; ROMless ROMLess ROM ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7616AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers