C251 8x251 Microcontroller IC 8/16-Bit 24MHz ROMless 44-VQFP (10x10)
IC MCU 8/16BIT ROMLESS 44VQFP
IC MCU 8/16BIT ROMLESS 44VQFP
C251 8x251 Microcontroller IC 8/16-Bit 24MHz ROMless 44-VQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT80251G2D-RLTUM-ND | AT80251G2D-RLTUM | AT80251G2D-RLTUM | AT80251G2D-RLTUM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts |