Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - AT73C238 AT73C238

Description
Manufacturer: Microchip Technology Win Source Part Number: 911971-AT73C238 Operating Temperature Range: -40°C ~ 85°C Features: - PMIC Package: Tray Part Status: Obsolete Family Name: AT73C238 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 911971-AT73C238 Operating Temperature Range: -40°C ~ 85°C Features: - PMIC Package: Tray Part Status: Obsolete Family Name: AT73C238 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AT73C238 - 911971-AT73C238 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AT73C238
911971-AT73C238
PMIC - PMIC - Power Management - Specialized - AT73C238 911971-AT73C238
Manufacturer: Microchip Technology Win Source Part Number: 911971-AT73C238 Operating Temperature Range: -40°C ~ 85°C Features: - PMIC Package: Tray Part Status: Obsolete Family Name: AT73C238 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911971-AT73C238
Operating Temperature Range: -40°C ~ 85°C
Features: - PMIC
Package: Tray
Part Status: Obsolete
Family Name: AT73C238
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Power Management IC
761-AT73C238
Power Management IC 761-AT73C238
IC POWER MANAGEMENT / PMIC Product overview: AT73C238 from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AT73C238 can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT / PMIC Product overview: AT73C238 from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AT73C238 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 911971-AT73C238 761-AT73C238
Product Name PMIC - PMIC - Power Management - Specialized - AT73C238 Power Management IC
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222776 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 3.5 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details