The AT73C202 is a low-cost, ultra low-power power and battery management IC designed for cellular phones, integrating a 300mA DC-DC converter with 1.8V/2.5V output, two 130mA RF LDOs, an analog LDO, a backup battery charger, and a real-time clock LDO. It includes a Li-Ion/Li-polymer battery charger controller, vibrator and buzzer drivers, a charging LED driver, SIM level shifters, and a 10mA SIM LDO. The device operates with ultra-low sleep mode current consumption of 17 µA typ and features over-voltage, under-voltage, and over-temperature protection. It is packaged in a 5mm x 5mm, 49-ball FBGA with 0.65mm pitch.
IC PWR/BATT MNGMT CELL 49-BGA Product overview: AT73C202J from Atmel (Microchip Technology) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, BGA, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AT73C202J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-AT73C202J |
| Product Name | BGA Power Management IC |
| Package Type | Other; Tray |