Atmel Corporation Integrated Circuits(ICs) AT49LV4096A-70TC

Description
Manufacturer: Atmel Win Source Part Number: 221291-AT49LV4096A-7 0TC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV4096A Alternative Parts (Cross-Reference): AT49LV4096A-70TX; AT49LV4096A-70TU; AT49LV4096A-70TI; AT49LV4096A-12TC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221291-AT49LV4096A-7 0TC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV4096A Alternative Parts (Cross-Reference): AT49LV4096A-70TX; AT49LV4096A-70TU; AT49LV4096A-70TI; AT49LV4096A-12TC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221291-AT49LV4096A-70TC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221291-AT49LV4096A-70TC
Integrated Circuits(ICs) 221291-AT49LV4096A-70TC
Manufacturer: Atmel Win Source Part Number: 221291-AT49LV4096A-7 0TC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV4096A Alternative Parts (Cross-Reference): AT49LV4096A-70TX; AT49LV4096A-70TU; AT49LV4096A-70TI; AT49LV4096A-12TC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221291-AT49LV4096A-70TC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49LV4096A
Alternative Parts (Cross-Reference): AT49LV4096A-70TX; AT49LV4096A-70TU; AT49LV4096A-70TI; AT49LV4096A-12TC;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
3.3V Memory IC and Storage Component - 774-AT49LV4096A-70TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT49LV4096A-70TC
3.3V Memory IC and Storage Component 774-AT49LV4096A-70TC
NOR Flash Parallel 3.3V 4M-bit 512K x 8/256K x 16 70ns 48-Pin TSOP-I Product overview: AT49LV4096A-70TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV4096A-70TC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 4M-bit 512K x 8/256K x 16 70ns 48-Pin TSOP-I Product overview: AT49LV4096A-70TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV4096A-70TC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221291-AT49LV4096A-70TC 774-AT49LV4096A-70TC
Product Name Integrated Circuits(ICs) 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details