Atmel Corporation Integrated Circuits(ICs) AT49LV040-90TU

Description
Manufacturer: Atmel Win Source Part Number: 221282-AT49LV040-90T U Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV040 Alternative Parts (Cross-Reference): AT49LV040-70TU; AT49LV040-70VI; AT49LV040-70TI; AT49LV040-15TU; Introduction Date: December 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221282-AT49LV040-90T U Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV040 Alternative Parts (Cross-Reference): AT49LV040-70TU; AT49LV040-70VI; AT49LV040-70TI; AT49LV040-15TU; Introduction Date: December 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221282-AT49LV040-90TU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221282-AT49LV040-90TU
Integrated Circuits(ICs) 221282-AT49LV040-90TU
Manufacturer: Atmel Win Source Part Number: 221282-AT49LV040-90T U Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV040 Alternative Parts (Cross-Reference): AT49LV040-70TU; AT49LV040-70VI; AT49LV040-70TI; AT49LV040-15TU; Introduction Date: December 16, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221282-AT49LV040-90TU
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49LV040
Alternative Parts (Cross-Reference): AT49LV040-70TU; AT49LV040-70VI; AT49LV040-70TI; AT49LV040-15TU;
Introduction Date: December 16, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
3.3V Memory IC and Storage Component - 774-AT49LV040-90TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT49LV040-90TU
3.3V Memory IC and Storage Component 774-AT49LV040-90TU
NOR Flash Parallel 3.3V 4M-bit 512K x 8 90ns 32-Pin TSOP-I Product overview: AT49LV040-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV040-90TU can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 4M-bit 512K x 8 90ns 32-Pin TSOP-I Product overview: AT49LV040-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV040-90TU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221282-AT49LV040-90TU 774-AT49LV040-90TU
Product Name Integrated Circuits(ICs) 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Integrated Circuits (ICs) - Memory - Memory - MM54C200D/883 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Package Type 16-CDIP
View Details
2 suppliers