Atmel Corporation 3.3V Memory IC and Storage Component AT49LV002N-70VU

Description
NOR Flash Parallel 3.3V 2M-bit 256K x 8 70ns 32-Pin TSOP Product overview: AT49LV002N-70VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV002N-70VU can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3.3V 2M-bit 256K x 8 70ns 32-Pin TSOP Product overview: AT49LV002N-70VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV002N-70VU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-AT49LV002N-70VU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT49LV002N-70VU
3.3V Memory IC and Storage Component 774-AT49LV002N-70VU
NOR Flash Parallel 3.3V 2M-bit 256K x 8 70ns 32-Pin TSOP Product overview: AT49LV002N-70VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV002N-70VU can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 2M-bit 256K x 8 70ns 32-Pin TSOP Product overview: AT49LV002N-70VU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49LV002N-70VU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221274-AT49LV002N-70VU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221274-AT49LV002N-70VU
Integrated Circuits(ICs) 221274-AT49LV002N-70VU
Manufacturer: Atmel Win Source Part Number: 221274-AT49LV002N-70 VU Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49LV002N Alternative Parts (Cross-Reference): AT49LV002N-70TU; AT49LV002N-90VU; AT49LV002N-12VU; AT49LV002N-70VX; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221274-AT49LV002N-70VU
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49LV002N
Alternative Parts (Cross-Reference): AT49LV002N-70TU; AT49LV002N-90VU; AT49LV002N-12VU; AT49LV002N-70VX;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT49LV002N-70VU 221274-AT49LV002N-70VU
Product Name 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details