Atmel Corporation Integrated Circuits(ICs) AT49F512-55JC

Description
Manufacturer: Atmel Win Source Part Number: 221259-AT49F512-55JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F512 Alternative Parts (Cross-Reference): AT49F512-55TC; AT49F512-55PC; ; AT49F512-55VC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221259-AT49F512-55JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F512 Alternative Parts (Cross-Reference): AT49F512-55TC; AT49F512-55PC; ; AT49F512-55VC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221259-AT49F512-55JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221259-AT49F512-55JC
Integrated Circuits(ICs) 221259-AT49F512-55JC
Manufacturer: Atmel Win Source Part Number: 221259-AT49F512-55JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F512 Alternative Parts (Cross-Reference): AT49F512-55TC; AT49F512-55PC; ; AT49F512-55VC; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221259-AT49F512-55JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49F512
Alternative Parts (Cross-Reference): AT49F512-55TC; AT49F512-55PC; ; AT49F512-55VC;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
5V Memory IC and Storage Component - 774-AT49F512-55JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT49F512-55JC
5V Memory IC and Storage Component 774-AT49F512-55JC
NOR Flash Parallel 5V 512K-bit 64K x 8 55ns 32-Pin PLCC Product overview: AT49F512-55JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55JC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 512K-bit 64K x 8 55ns 32-Pin PLCC Product overview: AT49F512-55JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F512-55JC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221259-AT49F512-55JC 774-AT49F512-55JC
Product Name Integrated Circuits(ICs) 5V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details