Atmel Corporation 5V Memory IC and Storage Component AT49F1024-45VX

Description
NOR Flash Parallel 5V 1M-bit 64K x 16 45ns 40-Pin VSOP Product overview: AT49F1024-45VX from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-45VX can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1M-bit 64K x 16 45ns 40-Pin VSOP Product overview: AT49F1024-45VX from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-45VX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AT49F1024-45VX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT49F1024-45VX
5V Memory IC and Storage Component 774-AT49F1024-45VX
NOR Flash Parallel 5V 1M-bit 64K x 16 45ns 40-Pin VSOP Product overview: AT49F1024-45VX from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-45VX can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 64K x 16 45ns 40-Pin VSOP Product overview: AT49F1024-45VX from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F1024-45VX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221249-AT49F1024-45VX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221249-AT49F1024-45VX
Integrated Circuits(ICs) 221249-AT49F1024-45VX
Manufacturer: Atmel Win Source Part Number: 221249-AT49F1024-45V X Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F1024 Alternative Parts (Cross-Reference): AT49F1024-90VX; AT49F1024-90VC; AT49F1024-50VX; AT49F1024-55VX; Introduction Date: September 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221249-AT49F1024-45VX
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49F1024
Alternative Parts (Cross-Reference): AT49F1024-90VX; AT49F1024-90VC; AT49F1024-50VX; AT49F1024-55VX;
Introduction Date: September 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT49F1024-45VX 221249-AT49F1024-45VX
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers