Atmel Corporation 5V Memory IC and Storage Component AT49F020-12JC

Description
NOR Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin PLCC Product overview: AT49F020-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F020-12JC can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin PLCC Product overview: AT49F020-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F020-12JC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AT49F020-12JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT49F020-12JC
5V Memory IC and Storage Component 774-AT49F020-12JC
NOR Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin PLCC Product overview: AT49F020-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F020-12JC can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 2M-bit 256K x 8 120ns 32-Pin PLCC Product overview: AT49F020-12JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F020-12JC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221238-AT49F020-12JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221238-AT49F020-12JC
Integrated Circuits(ICs) 221238-AT49F020-12JC
Manufacturer: Atmel Win Source Part Number: 221238-AT49F020-12JC Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49F020 Alternative Parts (Cross-Reference): AT49F020-12TC; AT49F020-90JC; AT49F020-12JI; AT49F020-15JC; Introduction Date: September 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221238-AT49F020-12JC
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49F020
Alternative Parts (Cross-Reference): AT49F020-12TC; AT49F020-90JC; AT49F020-12JI; AT49F020-15JC;
Introduction Date: September 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT49F020-12JC 221238-AT49F020-12JC
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 893 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F512HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 512 kbits
View Details