Atmel Corporation Integrated Circuits(ICs) AT49BV512-90TU

Description
Manufacturer: Atmel Win Source Part Number: 221213-AT49BV512-90T U Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49BV512 Alternative Parts (Cross-Reference): AT49BV512-90VU; AT49BV512-55TU; AT49BV512-70TU; AT49BV512-55TI; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 221213-AT49BV512-90T U Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49BV512 Alternative Parts (Cross-Reference): AT49BV512-90VU; AT49BV512-55TU; AT49BV512-70TU; AT49BV512-55TI; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221213-AT49BV512-90TU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221213-AT49BV512-90TU
Integrated Circuits(ICs) 221213-AT49BV512-90TU
Manufacturer: Atmel Win Source Part Number: 221213-AT49BV512-90T U Category: Integrated Circuits(ICs) Family: Memory Family Name: AT49BV512 Alternative Parts (Cross-Reference): AT49BV512-90VU; AT49BV512-55TU; AT49BV512-70TU; AT49BV512-55TI; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 221213-AT49BV512-90TU
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: AT49BV512
Alternative Parts (Cross-Reference): AT49BV512-90VU; AT49BV512-55TU; AT49BV512-70TU; AT49BV512-55TI;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
3.3V Memory IC and Storage Component - 774-AT49BV512-90TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT49BV512-90TU
3.3V Memory IC and Storage Component 774-AT49BV512-90TU
NOR Flash Parallel 3.3V 512K-bit 64K x 8 90ns 32-Pin TSOP-I Product overview: AT49BV512-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV512-90TU can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3.3V 512K-bit 64K x 8 90ns 32-Pin TSOP-I Product overview: AT49BV512-90TU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV512-90TU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 221213-AT49BV512-90TU 774-AT49BV512-90TU
Product Name Integrated Circuits(ICs) 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XNFI010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details