Microchip Technology, Inc. OEM Parts - OEM Parts (A - B) - AT49BV512-12VI AT49BV512-12VI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996786-AT49BV512-12V I Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT49BV512-12VIAT49BV 51212VI; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA Address Bus Width: 16 b
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996786-AT49BV512-12V I Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT49BV512-12VIAT49BV 51212VI; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA Address Bus Width: 16 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AT49BV512-12VI - 996786-AT49BV512-12VI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AT49BV512-12VI
996786-AT49BV512-12VI
OEM Parts - OEM Parts (A - B) - AT49BV512-12VI 996786-AT49BV512-12VI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996786-AT49BV512-12V I Operating Supply Voltage: 3.3 V Memory Type: NOR Interface: Parallel Access Time: 120 ns Density: 512 kb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT49BV512-12VIAT49BV 51212VI; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA Address Bus Width: 16 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996786-AT49BV512-12VI
Operating Supply Voltage: 3.3 V
Memory Type: NOR
Interface: Parallel
Access Time: 120 ns
Density: 512 kb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AT49BV512-12VIAT49BV51212VI;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 25 mA
Address Bus Width: 16 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 996786-AT49BV512-12VI
Product Name OEM Parts - OEM Parts (A - B) - AT49BV512-12VI
Unlock Full Specs
to access all available technical data