Atmel Corporation Memory - Flash - AT45DB041D-SSU-2.5 AT45DB041D-SSU-2.5

Description
Manufacturer: Microchip Technology Win Source Part Number: 141894-AT45DB041D-SS U-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 141894-AT45DB041D-SS U-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041D-SSU-2.5 - 141894-AT45DB041D-SSU-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041D-SSU-2.5
141894-AT45DB041D-SSU-2.5
Memory - Flash - AT45DB041D-SSU-2.5 141894-AT45DB041D-SSU-2.5
Manufacturer: Microchip Technology Win Source Part Number: 141894-AT45DB041D-SS U-2.5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (264 Bytes x 2048 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 141894-AT45DB041D-SSU-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flash, 4MX1, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 - 17090-AT45DB041D-SSU-2.5 - Utmel Electronic Limited
Hong Kong, China
Flash, 4MX1, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8
17090-AT45DB041D-SSU-2.5
Flash, 4MX1, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 17090-AT45DB041D-SSU-2.5
Flash, 4MX1, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8

Flash, 4MX1, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 141894-AT45DB041D-SSU-2.5 17090-AT45DB041D-SSU-2.5
Product Name Memory - Flash - AT45DB041D-SSU-2.5 Flash, 4MX1, PDSO8, 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Quad Memory IC and Storage Component - 774-S25FL064P0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers