Atmel Corporation Memory - Flash - AT45DB011D-SSH-SL954 AT45DB011D-SSH-SL954

Description
Manufacturer: Atmel Win Source Part Number: 709521-AT45DB011D-SS H Mounting: SMD (SMT) Family Name: AT45DB011D Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Manufacturer Homepage: www.atmel.com Reference case: SOP8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 709521-AT45DB011D-SS H Mounting: SMD (SMT) Family Name: AT45DB011D Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Manufacturer Homepage: www.atmel.com Reference case: SOP8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB011D-SSH-SL954 - 709521-AT45DB011D-SSH - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB011D-SSH-SL954
709521-AT45DB011D-SSH
Memory - Flash - AT45DB011D-SSH-SL954 709521-AT45DB011D-SSH
Manufacturer: Atmel Win Source Part Number: 709521-AT45DB011D-SS H Mounting: SMD (SMT) Family Name: AT45DB011D Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Manufacturer Homepage: www.atmel.com Reference case: SOP8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 709521-AT45DB011D-SSH
Mounting: SMD (SMT)
Family Name: AT45DB011D
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Manufacturer Homepage: www.atmel.com
Reference case: SOP8
Reference Date Code: 14+
Alternative Parts (Cross-Reference): IS25LD010-JVLE; IS25LD010-JVLA2; IS25LD010-JVLA1;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 709521-AT45DB011D-SSH
Product Name Memory - Flash - AT45DB011D-SSH-SL954
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9021981 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - S25FL132K0XBHIS20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details