Manufacturer: Microchip Technology
Win Source Part Number: 769007-AT43USB380E-A
Series: AVR
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Applications: USB Host/Function Processor
Mounting: SMD
Interface: USB
Number of I/O: 32
Part Status: Obsolete(EOL)
Controller Series: AT43USB
Family Name: AT43USB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): AT43USB380EAU;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC PROCESSOR USB 2.0 100-TQFP Product overview: AT43USB380E-AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT43USB380E-AC can be used for catalog matching and distributor lookup.
IC PROCESSOR USB 2.0 100-TQFP
IC PROCESSOR USB 2.0 100-TQFP
IC PROCESSOR USB 2.0 100-TQFP
IC PROCESSOR USB 2.0 100-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769007-AT43USB380E-AC | 769-AT43USB380E-AC | AT43USB380E-AC-ND | AT43USB380E-AC | AT43USB380E-AC | AT43USB380E-AC |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - AT43USB380E-AC | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Serial Interface | USB; USB | USB | USB | USB; USB | ||
| I/O Ports | 32 | 32 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP |