Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits AT43DK380-BD1

Description
Win Source Part Number: 1342574-AT43DK380-BD 1 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: AT43USB380 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342574-AT43DK380-BD 1 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: AT43USB380 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342574-AT43DK380-BD1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342574-AT43DK380-BD1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342574-AT43DK380-BD1
Win Source Part Number: 1342574-AT43DK380-BD 1 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: AT43USB380 ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342574-AT43DK380-BD1
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: AT43USB380
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342574-AT43DK380-BD1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details