Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2161-MMU AT42QT2161-MMU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010324-AT42QT2161-MM U Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 16 Resolution: 10 b Proximity Detection: No LED Driver Channels: 11 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.14mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010324-AT42QT2161-MM U Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 16 Resolution: 10 b Proximity Detection: No LED Driver Channels: 11 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.14mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2161-MMU
010324-AT42QT2161-MMU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2161-MMU 010324-AT42QT2161-MMU
Manufacturer: Microchip Technology Win Source Part Number: 010324-AT42QT2161-MM U Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 16 Resolution: 10 b Proximity Detection: No LED Driver Channels: 11 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-VQFN (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.14mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010324-AT42QT2161-MMU
Packaging: Reel - TR
Type: Buttons, Slider
Number of Inputs: Up to 16
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 11
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VQFN (4x4)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.14mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - AT42QT2161-MMU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT2161-MMU
Interface - Sensor, Capacitive Touch AT42QT2161-MMU
IC TOUCH SENSOR 16KEY 28VQFN

IC TOUCH SENSOR 16KEY 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 010324-AT42QT2161-MMU AT42QT2161-MMU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2161-MMU Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details