Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2160-MMUR AT42QT2160-MMUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 806488-AT42QT2160-MM UR Packaging: Reel Type: Buttons, Slider Number of Inputs: Up to 16 Interface: I2C Current - Supply: 1.127mA Resolution: 10 b Proximity Detection: No LED Driver Channels: 11 Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT42QT2160
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 806488-AT42QT2160-MM UR Packaging: Reel Type: Buttons, Slider Number of Inputs: Up to 16 Interface: I2C Current - Supply: 1.127mA Resolution: 10 b Proximity Detection: No LED Driver Channels: 11 Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT42QT2160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2160-MMUR - 806488-AT42QT2160-MMUR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2160-MMUR
806488-AT42QT2160-MMUR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2160-MMUR 806488-AT42QT2160-MMUR
Manufacturer: Microchip Technology Win Source Part Number: 806488-AT42QT2160-MM UR Packaging: Reel Type: Buttons, Slider Number of Inputs: Up to 16 Interface: I2C Current - Supply: 1.127mA Resolution: 10 b Proximity Detection: No LED Driver Channels: 11 Supplier Device Package: 28-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT42QT2160

Manufacturer: Microchip Technology
Win Source Part Number: 806488-AT42QT2160-MMUR
Packaging: Reel
Type: Buttons, Slider
Number of Inputs: Up to 16
Interface: I2C
Current - Supply: 1.127mA
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 11
Supplier Device Package: 28-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: AT42QT2160

Buy Now
Interface - Sensor, Capacitive Touch - AT42QT2160-MMUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT2160-MMUR
Interface - Sensor, Capacitive Touch AT42QT2160-MMUR
INTEGRATED-CIRCUIT

INTEGRATED-CIRCUIT

Supplier's Site Datasheet
Capacitive Touch Sensor, I2C, Vqfn-28; Ic Interface Type Microchip - 30AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, I2C, Vqfn-28; Ic Interface Type Microchip
30AC9393
Capacitive Touch Sensor, I2C, Vqfn-28; Ic Interface Type Microchip 30AC9393
CAPACITIVE TOUCH SENSOR, I2C, VQFN-28; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, I2C, VQFN-28; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 806488-AT42QT2160-MMUR AT42QT2160-MMUR 30AC9393
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2160-MMUR Interface - Sensor, Capacitive Touch Capacitive Touch Sensor, I2C, Vqfn-28; Ic Interface Type Microchip
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details