Analog Circuit, 1 Func
Manufacturer: Atmel
Win Source Part Number: 090526-AT42QT2160-MM
Category: Sensors Transducers
Family: Capacitive Touch Sensors Proximity Sensor ICs
Series: QMatrix QSlide
Packaging: Bulk
Type: Buttons Slider
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Manufacturer Device Package: 28-QFN (4x4)
Standard Package: 490
Catalog: Capacitive
Number of Inputs: Up to 16
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Current - Supply: 1.127µA
Resolution: 10 b
Proximity Detection: No
LED Driver Channels: 11
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | AT42QT2160-MMU | 090526-AT42QT2160-MMU |
| Product Name | Sensors Transducers |