Microchip Technology, Inc. Touch Sensor 28-Qfn; Ic Interface Type Microchip AT42QT2160-MMU

Description
TOUCH SENSOR 28-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TOUCH SENSOR 28-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sensor 28-Qfn; Ic Interface Type Microchip - 68T4672 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor 28-Qfn; Ic Interface Type Microchip
68T4672
Touch Sensor 28-Qfn; Ic Interface Type Microchip 68T4672
TOUCH SENSOR 28-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSOR 28-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT2160-MMU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT2160-MMU
Interface - Sensor, Capacitive Touch AT42QT2160-MMU
SENSOR IC MTRX TOUCH16KEY 28-QFN

SENSOR IC MTRX TOUCH16KEY 28-QFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 68T4672 AT42QT2160-MMU
Product Name Touch Sensor 28-Qfn; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details