Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-XU AT42QT2120-XU

Description
Manufacturer: Microchip Technology Win Source Part Number: 801630-AT42QT2120-XU Packaging: Tray Type: Buttons, Slider, Wheel Number of Inputs: Up to 12 Interface: I2C Proximity Detection: Yes LED Driver Channels: Up to 10 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 74 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT42QT2120
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 801630-AT42QT2120-XU Packaging: Tray Type: Buttons, Slider, Wheel Number of Inputs: Up to 12 Interface: I2C Proximity Detection: Yes LED Driver Channels: Up to 10 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 74 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT42QT2120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-XU
801630-AT42QT2120-XU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-XU 801630-AT42QT2120-XU
Manufacturer: Microchip Technology Win Source Part Number: 801630-AT42QT2120-XU Packaging: Tray Type: Buttons, Slider, Wheel Number of Inputs: Up to 12 Interface: I2C Proximity Detection: Yes LED Driver Channels: Up to 10 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 74 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: AT42QT2120

Manufacturer: Microchip Technology
Win Source Part Number: 801630-AT42QT2120-XU
Packaging: Tray
Type: Buttons, Slider, Wheel
Number of Inputs: Up to 12
Interface: I2C
Proximity Detection: Yes
LED Driver Channels: Up to 10
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 74
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: AT42QT2120

Buy Now
Interface - Sensor, Capacitive Touch - AT42QT2120-XU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT2120-XU
Interface - Sensor, Capacitive Touch AT42QT2120-XU
IC TOUCH SENSOR 12CH 20-TSSOP

IC TOUCH SENSOR 12CH 20-TSSOP

Supplier's Site Datasheet
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip - 07AH6452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip
07AH6452
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip 07AH6452
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 801630-AT42QT2120-XU AT42QT2120-XU 07AH6452
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-XU Interface - Sensor, Capacitive Touch Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT60160-ATG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details