Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-SU AT42QT2120-SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 911941-AT42QT2120-SU Series: QTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: AT42QT2120 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911941-AT42QT2120-SU Series: QTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: AT42QT2120 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-SU
911941-AT42QT2120-SU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-SU 911941-AT42QT2120-SU
Manufacturer: Microchip Technology Win Source Part Number: 911941-AT42QT2120-SU Series: QTouch™ Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: AT42QT2120 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911941-AT42QT2120-SU
Series: QTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Capacitive Touch Buttons, Slider, Wheel 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT42QT2120
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip - 07AH6451 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip
07AH6451
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip 07AH6451
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT2120-SU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT2120-SU
Interface - Sensor, Capacitive Touch AT42QT2120-SU
IC TOUCH SENSOR 12CH 20SOIC

IC TOUCH SENSOR 12CH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 911941-AT42QT2120-SU 07AH6451 AT42QT2120-SU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-SU Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details