Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-MMHR AT42QT2120-MMHR

Description
Manufacturer: Atmel Win Source Part Number: 744438-AT42QT2120-MM HR Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 744438-AT42QT2120-MM HR Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-MMHR - 744438-AT42QT2120-MMHR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-MMHR
744438-AT42QT2120-MMHR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-MMHR 744438-AT42QT2120-MMHR
Manufacturer: Atmel Win Source Part Number: 744438-AT42QT2120-MM HR Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 744438-AT42QT2120-MMHR
Manufacturer Homepage: www.atmel.com
Reference case: QFN
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Sensor, Capacitive Touch - AT42QT2120-MMHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT2120-MMHR
Interface - Sensor, Capacitive Touch AT42QT2120-MMHR
IC TOUCH SENSOR 12CH 20VQFN

IC TOUCH SENSOR 12CH 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 744438-AT42QT2120-MMHR AT42QT2120-MMHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT2120-MMHR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7463AT - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2080-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 121801A5 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 9.83 inch (250 mm)
View Details