Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1245-MU AT42QT1245-MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862152-AT42QT1245-MU Series: QMatrix™ Operating Temperature Range: -40°C ~ 105°C Features: Capacitive Touch Buttons 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: AT42QT1245 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862152-AT42QT1245-MU Series: QMatrix™ Operating Temperature Range: -40°C ~ 105°C Features: Capacitive Touch Buttons 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: AT42QT1245 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1245-MU
862152-AT42QT1245-MU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1245-MU 862152-AT42QT1245-MU
Manufacturer: Microchip Technology Win Source Part Number: 862152-AT42QT1245-MU Series: QMatrix™ Operating Temperature Range: -40°C ~ 105°C Features: Capacitive Touch Buttons 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: AT42QT1245 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862152-AT42QT1245-MU
Series: QMatrix™
Operating Temperature Range: -40°C ~ 105°C
Features: Capacitive Touch Buttons 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: AT42QT1245
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1245-MU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1245-MU
Interface - Sensor, Capacitive Touch AT42QT1245-MU
IC TOUCH SENSOR 24KEY 32QFN

IC TOUCH SENSOR 24KEY 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 862152-AT42QT1245-MU AT42QT1245-MU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1245-MU Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT60160-ATG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details