Microchip Technology, Inc. Interface - Sensor, Capacitive Touch AT42QT1244-AU

Description
IC TOUCH SENSOR 24KEY 32TQFP
Datasheet
Description
IC TOUCH SENSOR 24KEY 32TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Sensor, Capacitive Touch - AT42QT1244-AU - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1244-AU
Interface - Sensor, Capacitive Touch AT42QT1244-AU
IC TOUCH SENSOR 24KEY 32TQFP

IC TOUCH SENSOR 24KEY 32TQFP

Supplier's Site Datasheet
Capacitive Touch Sensor, -40 To 105Deg C; Ic Interface Type Microchip - 99AC8864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 105Deg C; Ic Interface Type Microchip
99AC8864
Capacitive Touch Sensor, -40 To 105Deg C; Ic Interface Type Microchip 99AC8864
CAPACITIVE TOUCH SENSOR, -40 TO 105DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 105DEG C; IC Interface Type:I2C; Supply Voltage Min:3V; Supply Voltage Max:5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number AT42QT1244-AU 99AC8864
Product Name Interface - Sensor, Capacitive Touch Capacitive Touch Sensor, -40 To 105Deg C; Ic Interface Type Microchip
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1011-TSHR - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details