Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MZ AT42QT1110-MZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019439-AT42QT1110-M Z Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 11 Proximity Detection: No LED Driver Channels: Up to 7 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): QT1103-ISG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019439-AT42QT1110-M Z Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 11 Proximity Detection: No LED Driver Channels: Up to 7 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): QT1103-ISG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MZ
1019439-AT42QT1110-MZ
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MZ 1019439-AT42QT1110-MZ
Manufacturer: Microchip Technology Win Source Part Number: 1019439-AT42QT1110-M Z Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 11 Proximity Detection: No LED Driver Channels: Up to 7 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): QT1103-ISG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019439-AT42QT1110-MZ
Packaging: Reel - TR
Type: Buttons
Number of Inputs: Up to 11
Proximity Detection: No
LED Driver Channels: Up to 7
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 12mA
Alternative Parts (Cross-Reference): QT1103-ISG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1110-MZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1110-MZ
Interface - Sensor, Capacitive Touch AT42QT1110-MZ
IC TOUCH SENSOR 11KEY 32QFN

IC TOUCH SENSOR 11KEY 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1019439-AT42QT1110-MZ AT42QT1110-MZ
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MZ Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2147-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1056801B - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 140 F (-10 to 60 C)
Screen Width 4.94 inch (126 mm)
View Details