Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MUR AT42QT1110-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 804287-AT42QT1110-MU R Packaging: Reel Type: Buttons Number of Inputs: Up to 11 Interface: SPI Current - Supply: 10mA Resolution: 10 b Proximity Detection: No Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804287-AT42QT1110-MU R Packaging: Reel Type: Buttons Number of Inputs: Up to 11 Interface: SPI Current - Supply: 10mA Resolution: 10 b Proximity Detection: No Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MUR
804287-AT42QT1110-MUR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MUR 804287-AT42QT1110-MUR
Manufacturer: Microchip Technology Win Source Part Number: 804287-AT42QT1110-MU R Packaging: Reel Type: Buttons Number of Inputs: Up to 11 Interface: SPI Current - Supply: 10mA Resolution: 10 b Proximity Detection: No Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 804287-AT42QT1110-MUR
Packaging: Reel
Type: Buttons
Number of Inputs: Up to 11
Interface: SPI
Current - Supply: 10mA
Resolution: 10 b
Proximity Detection: No
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Interface - Sensor, Capacitive Touch - AT42QT1110-MUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1110-MUR
Interface - Sensor, Capacitive Touch AT42QT1110-MUR
QTOUCH 11 KEY TOUCH SENSOR IC

QTOUCH 11 KEY TOUCH SENSOR IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 804287-AT42QT1110-MUR AT42QT1110-MUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MUR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details