Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MU AT42QT1110-MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 61962-AT42QT1110-MU Packaging: Reel - TR Family Name: AT42QT1110-MU Categories: Sensors, Transducers Status: Active Case / Package: 32-QFN (5x5) Introduction Date: February 15, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 61962-AT42QT1110-MU Packaging: Reel - TR Family Name: AT42QT1110-MU Categories: Sensors, Transducers Status: Active Case / Package: 32-QFN (5x5) Introduction Date: February 15, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MU
61962-AT42QT1110-MU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MU 61962-AT42QT1110-MU
Manufacturer: Microchip Technology Win Source Part Number: 61962-AT42QT1110-MU Packaging: Reel - TR Family Name: AT42QT1110-MU Categories: Sensors, Transducers Status: Active Case / Package: 32-QFN (5x5) Introduction Date: February 15, 2010 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 61962-AT42QT1110-MU
Packaging: Reel - TR
Family Name: AT42QT1110-MU
Categories: Sensors, Transducers
Status: Active
Case / Package: 32-QFN (5x5)
Introduction Date: February 15, 2010
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 61962-AT42QT1110-MU
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1110-MU
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7349KGA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details