Microchip Technology, Inc. Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip AT42QT1110-AUR

Description
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:SPI; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:SPI; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip - 72AC4986 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip
72AC4986
Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip 72AC4986
CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:SPI; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 85DEG C; IC Interface Type:SPI; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1110-AUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1110-AUR
Interface - Sensor, Capacitive Touch AT42QT1110-AUR
IC TOUCH SENSOR 11KEY 32TQFP

IC TOUCH SENSOR 11KEY 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 72AC4986 AT42QT1110-AUR
Product Name Capacitive Touch Sensor, -40 To 85Deg C; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details