Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1070-SSU AT42QT1070-SSU

Description
Manufacturer: Atmel Win Source Part Number: 817948-AT42QT1070-SS U Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 817948-AT42QT1070-SS U Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1070-SSU
817948-AT42QT1070-SSU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1070-SSU 817948-AT42QT1070-SSU
Manufacturer: Atmel Win Source Part Number: 817948-AT42QT1070-SS U Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 817948-AT42QT1070-SSU
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Q Touch Sensor, 7Ch, Soic-14; Ic Interface Type Microchip - 68T4661 - Newark, An Avnet Company
Chicago, IL, United States
Q Touch Sensor, 7Ch, Soic-14; Ic Interface Type Microchip
68T4661
Q Touch Sensor, 7Ch, Soic-14; Ic Interface Type Microchip 68T4661
Q TOUCH SENSOR, 7CH, SOIC-14; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Q TOUCH SENSOR, 7CH, SOIC-14; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 817948-AT42QT1070-SSU 68T4661
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1070-SSU Q Touch Sensor, 7Ch, Soic-14; Ic Interface Type Microchip
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC717A10AR-NH - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1121404D - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 9.88 inch (251 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details