Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1060-MMUR AT42QT1060-MMUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 078918-AT42QT1060-MM U Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Family Name: AT42QT1060-MMUR Proximity Detection: No LED Driver Channels: Up to 7 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V ECCN: 3A991.a.2 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078918-AT42QT1060-MM U Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Family Name: AT42QT1060-MMUR Proximity Detection: No LED Driver Channels: Up to 7 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V ECCN: 3A991.a.2 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1060-MMUR - 078918-AT42QT1060-MMU - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1060-MMUR
078918-AT42QT1060-MMU
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1060-MMUR 078918-AT42QT1060-MMU
Manufacturer: Microchip Technology Win Source Part Number: 078918-AT42QT1060-MM U Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Family Name: AT42QT1060-MMUR Proximity Detection: No LED Driver Channels: Up to 7 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V ECCN: 3A991.a.2 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078918-AT42QT1060-MMU
Packaging: Reel - TR
Type: Buttons
Number of Inputs: Up to 6
Family Name: AT42QT1060-MMUR
Proximity Detection: No
LED Driver Channels: Up to 7
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 1.8 V to 5.5 V
ECCN: 3A991.a.2
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Touch Sensor 28-Qfn; Ic Interface Type Microchip - 68T4659 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor 28-Qfn; Ic Interface Type Microchip
68T4659
Touch Sensor 28-Qfn; Ic Interface Type Microchip 68T4659
TOUCH SENSOR 28-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

TOUCH SENSOR 28-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1060-MMUR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1060-MMUR
Interface - Sensor, Capacitive Touch AT42QT1060-MMUR
SENSOR IC MTRX TOUCH6KEY 28-QFN

SENSOR IC MTRX TOUCH6KEY 28-QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 078918-AT42QT1060-MMU 68T4659 AT42QT1060-MMUR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1060-MMUR Touch Sensor 28-Qfn; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
EclipseTouch™ - 1040405C - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 3.27 inch (83 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details