Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1040-MMHR AT42QT1040-MMHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769005-AT42QT1040-MM HR Series: QTouch Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Number of Inputs: Up to 4 Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: AT42QT1040-MMHR Proximity Detection: No LED Driver Channels: 4 Categories: Sensors, Transducers Operating Supply Current: 10mA Manufacturer Package: 20-VQFN (3x3) Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769005-AT42QT1040-MM HR Series: QTouch Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Number of Inputs: Up to 4 Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: AT42QT1040-MMHR Proximity Detection: No LED Driver Channels: 4 Categories: Sensors, Transducers Operating Supply Current: 10mA Manufacturer Package: 20-VQFN (3x3) Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1040-MMHR - 769005-AT42QT1040-MMHR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1040-MMHR
769005-AT42QT1040-MMHR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1040-MMHR 769005-AT42QT1040-MMHR
Manufacturer: Microchip Technology Win Source Part Number: 769005-AT42QT1040-MM HR Series: QTouch Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Number of Inputs: Up to 4 Operating Supply Voltage: 1.8 V ~ 5.5 V Family Name: AT42QT1040-MMHR Proximity Detection: No LED Driver Channels: 4 Categories: Sensors, Transducers Operating Supply Current: 10mA Manufacturer Package: 20-VQFN (3x3) Introduction Date: May 02, 1997 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769005-AT42QT1040-MMHR
Series: QTouch
Packaging: Reel package
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Number of Inputs: Up to 4
Operating Supply Voltage: 1.8 V ~ 5.5 V
Family Name: AT42QT1040-MMHR
Proximity Detection: No
LED Driver Channels: 4
Categories: Sensors, Transducers
Operating Supply Current: 10mA
Manufacturer Package: 20-VQFN (3x3)
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1040-MMHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1040-MMHR
Interface - Sensor, Capacitive Touch AT42QT1040-MMHR
IC TOUCH SENSOR 4KEY 20-VQFN

IC TOUCH SENSOR 4KEY 20-VQFN

Supplier's Site Datasheet
Capacitive Touch Sensor, Serial, Vqfn-28; Ic Interface Type Microchip - 30AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, Serial, Vqfn-28; Ic Interface Type Microchip
30AC9392
Capacitive Touch Sensor, Serial, Vqfn-28; Ic Interface Type Microchip 30AC9392
CAPACITIVE TOUCH SENSOR, SERIAL, VQFN-28; IC Interface Type:Serial; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, SERIAL, VQFN-28; IC Interface Type:Serial; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:VQFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 769005-AT42QT1040-MMHR AT42QT1040-MMHR 30AC9392
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1040-MMHR Interface - Sensor, Capacitive Touch Capacitive Touch Sensor, Serial, Vqfn-28; Ic Interface Type Microchip
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details