Microchip Technology, Inc. Touch Sense, 20-Qfn; Ic Interface Type Microchip AT42QT1040-MMH

Description
TOUCH SENSE, 20-QFN; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TOUCH SENSE, 20-QFN; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Sense, 20-Qfn; Ic Interface Type Microchip - 68T4658 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sense, 20-Qfn; Ic Interface Type Microchip
68T4658
Touch Sense, 20-Qfn; Ic Interface Type Microchip 68T4658
TOUCH SENSE, 20-QFN; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSE, 20-QFN; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Sensors
Product Number 68T4658
Product Name Touch Sense, 20-Qfn; Ic Interface Type Microchip
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details