Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1012-TSHR AT42QT1012-TSHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 121479-AT42QT1012-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121479-AT42QT1012-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1012-TSHR
121479-AT42QT1012-TSHR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1012-TSHR 121479-AT42QT1012-TSHR
Manufacturer: Microchip Technology Win Source Part Number: 121479-AT42QT1012-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121479-AT42QT1012-TSHR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Resolution: 14 b
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Touch Sensor 6-Sot-23, Full Reel; Ic Interface Type Microchip - 28X3327 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor 6-Sot-23, Full Reel; Ic Interface Type Microchip
28X3327
Touch Sensor 6-Sot-23, Full Reel; Ic Interface Type Microchip 28X3327
TOUCH SENSOR 6-SOT-23, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSOR 6-SOT-23, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Touch Sensor 6-Sot-23; Ic Interface Type Microchip - 68T4657 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor 6-Sot-23; Ic Interface Type Microchip
68T4657
Touch Sensor 6-Sot-23; Ic Interface Type Microchip 68T4657
TOUCH SENSOR 6-SOT-23; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

TOUCH SENSOR 6-SOT-23; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1012-TSHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1012-TSHR
Interface - Sensor, Capacitive Touch AT42QT1012-TSHR
IC TOUCH SENSOR 1KEY SOT23-6

IC TOUCH SENSOR 1KEY SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 121479-AT42QT1012-TSHR 28X3327 AT42QT1012-TSHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1012-TSHR Touch Sensor 6-Sot-23, Full Reel; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - QT60240-ISG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details