Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1011-TSHR AT42QT1011-TSHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 010322-AT42QT1011-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Family Name: AT42QT1011 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Alternative Parts (Cross-Reference): AT42QT1011-TSUR; Introduction Date: January 06, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Sensing & Instrumentation, Signal Processing, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010322-AT42QT1011-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Family Name: AT42QT1011 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Alternative Parts (Cross-Reference): AT42QT1011-TSUR; Introduction Date: January 06, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Sensing & Instrumentation, Signal Processing, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1011-TSHR - 010322-AT42QT1011-TSHR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1011-TSHR
010322-AT42QT1011-TSHR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1011-TSHR 010322-AT42QT1011-TSHR
Manufacturer: Microchip Technology Win Source Part Number: 010322-AT42QT1011-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Family Name: AT42QT1011 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Alternative Parts (Cross-Reference): AT42QT1011-TSUR; Introduction Date: January 06, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Sensing & Instrumentation, Signal Processing, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 010322-AT42QT1011-TSHR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Resolution: 14 b
Family Name: AT42QT1011
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 378.5μA
Alternative Parts (Cross-Reference): AT42QT1011-TSUR;
Introduction Date: January 06, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Sensing & Instrumentation, Signal Processing, Consumer Electronics

Buy Now Datasheet
Touch Sense, 6-Sot-23, Full Reel; Ic Interface Type Microchip - 28X3326 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sense, 6-Sot-23, Full Reel; Ic Interface Type Microchip
28X3326
Touch Sense, 6-Sot-23, Full Reel; Ic Interface Type Microchip 28X3326
TOUCH SENSE, 6-SOT-23, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSE, 6-SOT-23, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Touch Sense, 6-Sot-23; Ic Interface Type Microchip - 68T4655 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sense, 6-Sot-23; Ic Interface Type Microchip
68T4655
Touch Sense, 6-Sot-23; Ic Interface Type Microchip 68T4655
TOUCH SENSE, 6-SOT-23; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

TOUCH SENSE, 6-SOT-23; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1011-TSHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1011-TSHR
Interface - Sensor, Capacitive Touch AT42QT1011-TSHR
IC TOUCH SENSOR 1KEY SOT23-6

IC TOUCH SENSOR 1KEY SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 010322-AT42QT1011-TSHR 28X3326 AT42QT1011-TSHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1011-TSHR Touch Sense, 6-Sot-23, Full Reel; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2080-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 104405A3 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 8.45 inch (215 mm)
View Details