Microchip Technology, Inc. Sensors >> Touch Sensors AT42QT1011-MAHR

Description
UDFN-8-EP(2x2) Touch Sensors ROHS
Datasheet
Description
UDFN-8-EP(2x2) Touch Sensors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Touch Sensors
AT42QT1011-MAHR
Sensors >> Touch Sensors AT42QT1011-MAHR
UDFN-8-EP(2x2) Touch Sensors ROHS

UDFN-8-EP(2x2) Touch Sensors ROHS

Supplier's Site Datasheet
Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip - 41AH8378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip
41AH8378
Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip 41AH8378
CAPACITIVE TOUCH SENSOR, 1 CH, UDFN-8; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 1 CH, UDFN-8; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1011-MAHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1011-MAHR
Interface - Sensor, Capacitive Touch AT42QT1011-MAHR
IC SENSR TOUCH/PROX 1CH 8-UDFN

IC SENSR TOUCH/PROX 1CH 8-UDFN

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number AT42QT1011-MAHR 41AH8378 AT42QT1011-MAHR
Product Name Sensors >> Touch Sensors Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-LDX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details