Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-TSHR AT42QT1010-TSHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 010321-AT42QT1010-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Family Name: AT42QT1010 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Alternative Parts (Cross-Reference): AT42QT1010-TSUR; Introduction Date: January 06, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010321-AT42QT1010-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Family Name: AT42QT1010 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Alternative Parts (Cross-Reference): AT42QT1010-TSUR; Introduction Date: January 06, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-TSHR
010321-AT42QT1010-TSHR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-TSHR 010321-AT42QT1010-TSHR
Manufacturer: Microchip Technology Win Source Part Number: 010321-AT42QT1010-TS HR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Family Name: AT42QT1010 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Alternative Parts (Cross-Reference): AT42QT1010-TSUR; Introduction Date: January 06, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 010321-AT42QT1010-TSHR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Resolution: 14 b
Family Name: AT42QT1010
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 378.5μA
Alternative Parts (Cross-Reference): AT42QT1010-TSUR;
Introduction Date: January 06, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> Touch Sensors
AT42QT1010-TSHR
Sensors >> Touch Sensors AT42QT1010-TSHR
1 SOT-23-6 Touch Sensors ROHS

1 SOT-23-6 Touch Sensors ROHS

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1010-TSHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1010-TSHR
Interface - Sensor, Capacitive Touch AT42QT1010-TSHR
IC TOUCH SENSOR 1KEY SOT23-6

IC TOUCH SENSOR 1KEY SOT23-6

Supplier's Site Datasheet
Touch Sensor, Single Key, Sot-23-6; Ic Interface Type Microchip - 68T4653 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor, Single Key, Sot-23-6; Ic Interface Type Microchip
68T4653
Touch Sensor, Single Key, Sot-23-6; Ic Interface Type Microchip 68T4653
TOUCH SENSOR, SINGLE KEY, SOT-23-6; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSOR, SINGLE KEY, SOT-23-6; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Touch Sensor, Single Key, Sot-23-6, Full Reel; Ic Interface Type Microchip - 12X9020 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor, Single Key, Sot-23-6, Full Reel; Ic Interface Type Microchip
12X9020
Touch Sensor, Single Key, Sot-23-6, Full Reel; Ic Interface Type Microchip 12X9020
TOUCH SENSOR, SINGLE KEY, SOT-23-6, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

TOUCH SENSOR, SINGLE KEY, SOT-23-6, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 010321-AT42QT1010-TSHR AT42QT1010-TSHR AT42QT1010-TSHR 68T4653
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-TSHR Sensors >> Touch Sensors Interface - Sensor, Capacitive Touch Touch Sensor, Single Key, Sot-23-6; Ic Interface Type Microchip
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084EJR2 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details