Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-MAHR AT42QT1010-MAHR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019436-AT42QT1010-M AHR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UDFN, USON Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019436-AT42QT1010-M AHR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UDFN, USON Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-MAHR
1019436-AT42QT1010-MAHR
Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-MAHR 1019436-AT42QT1010-MAHR
Manufacturer: Microchip Technology Win Source Part Number: 1019436-AT42QT1010-M AHR Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-UDFN, USON Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 378.5μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019436-AT42QT1010-MAHR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Resolution: 14 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-UDFN, USON
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 378.5μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip - 57AC0557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip
57AC0557
Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip 57AC0557
CAPACITIVE TOUCH SENSOR, 1 CH, UDFN-8; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, 1 CH, UDFN-8; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:UDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Sensor, Capacitive Touch - AT42QT1010-MAHR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
AT42QT1010-MAHR
Interface - Sensor, Capacitive Touch AT42QT1010-MAHR
IC SENSR TOUCH/PROX 1CH 8-UDFN

IC SENSR TOUCH/PROX 1CH 8-UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 1019436-AT42QT1010-MAHR 57AC0557 AT42QT1010-MAHR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - AT42QT1010-MAHR Capacitive Touch Sensor, 1 Ch, Udfn-8; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT2161-MMU - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details