Microchip Technology, Inc. Q Touch Sensor, 1 Channel, Udfn-8, Full Reel; Ic Interface Type Microchip AT42QT1010-MAH

Description
Q TOUCH SENSOR, 1 CHANNEL, UDFN-8, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
Q TOUCH SENSOR, 1 CHANNEL, UDFN-8, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q Touch Sensor, 1 Channel, Udfn-8, Full Reel; Ic Interface Type Microchip - 28X3325 - Newark, An Avnet Company
Chicago, IL, United States
Q Touch Sensor, 1 Channel, Udfn-8, Full Reel; Ic Interface Type Microchip
28X3325
Q Touch Sensor, 1 Channel, Udfn-8, Full Reel; Ic Interface Type Microchip 28X3325
Q TOUCH SENSOR, 1 CHANNEL, UDFN-8, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Q TOUCH SENSOR, 1 CHANNEL, UDFN-8, FULL REEL; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Q Touch Sensor, 1 Channel, Udfn-8; Ic Interface Type Microchip - 68T4652 - Newark, An Avnet Company
Chicago, IL, United States
Q Touch Sensor, 1 Channel, Udfn-8; Ic Interface Type Microchip
68T4652
Q Touch Sensor, 1 Channel, Udfn-8; Ic Interface Type Microchip 68T4652
Q TOUCH SENSOR, 1 CHANNEL, UDFN-8; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Q TOUCH SENSOR, 1 CHANNEL, UDFN-8; IC Interface Type:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:µDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Sensors
Product Number 28X3325
Product Name Q Touch Sensor, 1 Channel, Udfn-8, Full Reel; Ic Interface Type Microchip
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details