AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)
IC MCU 32BIT 64KB FLASH 48TLLGA
IC MCU 32BIT 64KB FLASH 48TLLGA
32-bit Microcontrollers - MCU UC3L-64KB Flash 85C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3L064-D3HT-ND | AT32UC3L064-D3HT | AT32UC3L064-D3HT | AT32UC3L064-D3HT | AT32UC3L064-D3HT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |