Microchip Technology, Inc. Microcontrollers AT32UC3L064-D3HR

Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)
Request a Quote Datasheet
Description
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT32UC3L064-D3HRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L064-D3HRTR-ND
Microcontrollers AT32UC3L064-D3HRTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-AT32UC3L064-D3HR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3L064-D3HR
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3L064-D3HR
IC MCU 32BIT 64KB FLASH 48TLLGA Product overview: AT32UC3L064-D3HR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L064-D3HR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48TLLGA Product overview: AT32UC3L064-D3HR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L064-D3HR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3L064-D3HR - 1019411-AT32UC3L064-D3HR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L064-D3HR
1019411-AT32UC3L064-D3HR
Embedded - Embedded - Microcontrollers - AT32UC3L064-D3HR 1019411-AT32UC3L064-D3HR
Manufacturer: Microchip Technology Win Source Part Number: 1019411-AT32UC3L064- D3HR Packaging: Reel - TR Core Processor: AVR Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TLLGA (5.5x5.5) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.62 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019411-AT32UC3L064-D3HR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TLLGA (5.5x5.5)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.62 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TLLGA T/R - 536-AT32UC3L064-D3HR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TLLGA T/R
536-AT32UC3L064-D3HR
MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TLLGA T/R 536-AT32UC3L064-D3HR
MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TLLGA T/R

MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TLLGA T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L064-D3HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L064-D3HR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L064-D3HR
IC MCU 32BIT 64KB FLASH 48TLLGA

IC MCU 32BIT 64KB FLASH 48TLLGA

Supplier's Site
Microcontrollers - AT32UC3L064-D3HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L064-D3HR
Microcontrollers AT32UC3L064-D3HR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TLLGA (5.5x5.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
AT32UC3L064-D3HR
32-bit Microcontrollers - MCU AT32UC3L064-D3HR
32-bit Microcontrollers - MCU UC3L-64KB Flash 85C

32-bit Microcontrollers - MCU UC3L-64KB Flash 85C

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3L064-D3HR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L064-D3HR
Embedded - Microcontrollers AT32UC3L064-D3HR
IC MCU 32BIT 64KB FLASH 48TLLGA

IC MCU 32BIT 64KB FLASH 48TLLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT32UC3L064-D3HRTR-ND 685-AT32UC3L064-D3HR 1019411-AT32UC3L064-D3HR 536-AT32UC3L064-D3HR AT32UC3L064-D3HR AT32UC3L064-D3HR AT32UC3L064-D3HR AT32UC3L064-D3HR
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3L064-D3HR MCU 32-bit AT32 AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TLLGA T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details