Microchip Technology, Inc. 32-bit 32BIT 64KB Embedded Microcontroller MCU AT32UC3L064-AUR

Description
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: AT32UC3L064-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L064-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: AT32UC3L064-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L064-AUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-AT32UC3L064-AUR
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-AT32UC3L064-AUR
IC MCU 32BIT 64KB FLASH 48TQFP Product overview: AT32UC3L064-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L064-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48TQFP Product overview: AT32UC3L064-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L064-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT32UC3L064-AUR - 911940-AT32UC3L064-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3L064-AUR
911940-AT32UC3L064-AUR
Embedded - Embedded - Microcontrollers - AT32UC3L064-AUR 911940-AT32UC3L064-AUR
Manufacturer: Microchip Technology Win Source Part Number: 911940-AT32UC3L064-A UR Series: AVR®32 UC3 L Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7) Core Processor: AVR Speed: 50MHz Package: Reel - TR Package: 48-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Part Status: Obsolete Family Name: AT32UC3L064 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT32UC3L064AUR, AT32UC3L064-AURTR, AT32UC3L064-AURCT, AT32UC3L064-AURDKR, AT32UC3L064-AUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 911940-AT32UC3L064-AUR
Series: AVR®32 UC3 L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Core Processor: AVR
Speed: 50MHz
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Part Status: Obsolete
Family Name: AT32UC3L064
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT32UC3L064AUR, AT32UC3L064-AURTR, AT32UC3L064-AURCT, AT32UC3L064-AURDKR, AT32UC3L064-AUR-ND

Buy Now Datasheet
Microcontrollers - AT32UC3L064-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L064-AURCT-ND
Microcontrollers AT32UC3L064-AURCT-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3L064-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT32UC3L064-AURTR-ND
Microcontrollers AT32UC3L064-AURTR-ND
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
 - AT32UC3L064-AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Microcontrollers - AT32UC3L064-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3L064-AUR
Embedded - Microcontrollers AT32UC3L064-AUR
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - AT32UC3L064-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L064-AUR
Microcontrollers AT32UC3L064-AUR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - AT32UC3L064-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT32UC3L064-AUR
Microcontrollers AT32UC3L064-AUR
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT32UC3L064-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT32UC3L064-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT32UC3L064-AUR
IC MCU 32BIT 64KB FLASH 48TQFP

IC MCU 32BIT 64KB FLASH 48TQFP

Supplier's Site
IC MCU AVR32 64K FLASH 48TQFP - 536-AT32UC3L064-AUR - Utmel Electronic Limited
Hong Kong, China
IC MCU AVR32 64K FLASH 48TQFP
536-AT32UC3L064-AUR
IC MCU AVR32 64K FLASH 48TQFP 536-AT32UC3L064-AUR
IC MCU AVR32 64K FLASH 48TQFP

IC MCU AVR32 64K FLASH 48TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT32UC3L064-AUR 911940-AT32UC3L064-AUR AT32UC3L064-AURCT-ND AT32UC3L064-AUR AT32UC3L064-AUR AT32UC3L064-AUR AT32UC3L064-AUR AT32UC3L064-AUR 536-AT32UC3L064-AUR
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT32UC3L064-AUR Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU AVR32 64K FLASH 48TQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.62 to 3.6 volts 1.62 to 3.6 volts 1.62 to 3.6 volts 3.6 volts 1.8 volts
Package Type Other; Tape & Reel (TR) QFP; TQFP; Other; 48-TQFP (7x7) TQFP; Other; 48-TQFP QFP; TQFP; Other; TQFP48 QFP; TQFP; Other; 48-TQFP QFP; TQFP; Other; 48-TQFP TQFP; Other; 48-TQFP QFP; Other; 48-TQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7778AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers