Microchip Technology, Inc. AT32UC3L032

Description
The high-performance 32-bit AVR® UC3 RISC microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance. The microcontroller's memory protection unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The secure access unit (SAU) with MPU provide enhanced security and integrity. A rich set of DSP instructions delivers higher computational capability. The microcontroller embeds state-of-the-art picoPower® technology for ultra-low power consumption. A combination of power control techniques brings active current consumption down to 165µA/MHz and leakage down to 9nA while still retaining a bank of backup registers. The device offers a wide range of trade-offs between functionality and power consumption to reach the lowest possible power usage for the application's required feature set. Please consider AT32UC3L0128 as an alternative solution. AT32UC3L0128 is pin to pin compatible. The device AT32UC3L0128 is in production and can be used as a substitute. Devices are not Binary software drop in compatible, code will need to be reviewed for compatibility based on the datasheet and porting application note AN32183. For product comparison, please consider: AT32UC3L0128 Additional Features Key Features: Arithmetic performance — Integrated FPU increases precision and dynamic range in digital signal processing. High data throughput — Peripheral DMA, multi-layered databus and large on-chip SRAM remove bottlenecks in high-speed communication. Low power consumption — picoPower® technology delivers the industry's lowest power consumption in active and sleep modes. Software Library — All UC3 devices are supported by AVR Software Framework, a complete library of device drivers and middleware.
Datasheet
Description
The high-performance 32-bit AVR® UC3 RISC microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance. The microcontroller's memory protection unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The secure access unit (SAU) with MPU provide enhanced security and integrity. A rich set of DSP instructions delivers higher computational capability. The microcontroller embeds state-of-the-art picoPower® technology for ultra-low power consumption. A combination of power control techniques brings active current consumption down to 165µA/MHz and leakage down to 9nA while still retaining a bank of backup registers. The device offers a wide range of trade-offs between functionality and power consumption to reach the lowest possible power usage for the application's required feature set. Please consider AT32UC3L0128 as an alternative solution. AT32UC3L0128 is pin to pin compatible. The device AT32UC3L0128 is in production and can be used as a substitute. Devices are not Binary software drop in compatible, code will need to be reviewed for compatibility based on the datasheet and porting application note AN32183. For product comparison, please consider: AT32UC3L0128 Additional Features Key Features: Arithmetic performance — Integrated FPU increases precision and dynamic range in digital signal processing. High data throughput — Peripheral DMA, multi-layered databus and large on-chip SRAM remove bottlenecks in high-speed communication. Low power consumption — picoPower® technology delivers the industry's lowest power consumption in active and sleep modes. Software Library — All UC3 devices are supported by AVR Software Framework, a complete library of device drivers and middleware.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The high-performance 32-bit AVR® UC3 RISC microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance. The microcontroller's memory protection unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The secure access unit (SAU) with MPU provide enhanced security and integrity. A rich set of DSP instructions delivers higher computational capability. The microcontroller embeds state-of-the-art picoPower® technology for ultra-low power consumption. A combination of power control techniques brings active current consumption down to 165µA/MHz and leakage down to 9nA while still retaining a bank of backup registers. The device offers a wide range of trade-offs between functionality and power consumption to reach the lowest possible power usage for the application's required feature set. Please consider AT32UC3L0128 as an alternative solution. AT32UC3L0128 is pin to pin compatible. The device AT32UC3L0128 is in production and can be used as a substitute. Devices are not Binary software drop in compatible, code will need to be reviewed for compatibility based on the datasheet and porting application note AN32183. For product comparison, please consider: AT32UC3L0128 Additional Features Key Features: Arithmetic performance — Integrated FPU increases precision and dynamic range in digital signal processing. High data throughput — Peripheral DMA, multi-layered databus and large on-chip SRAM remove bottlenecks in high-speed communication. Low power consumption — picoPower® technology delivers the industry's lowest power consumption in active and sleep modes. Software Library — All UC3 devices are supported by AVR Software Framework, a complete library of device drivers and middleware.

The high-performance 32-bit AVR® UC3 RISC microcontroller is designed for cost-sensitive embedded applications that require low power consumption, high code density, and high performance.

The microcontroller's memory protection unit (MPU) and fast, flexible interrupt controller support the latest real-time operating systems. The secure access unit (SAU) with MPU provide enhanced security and integrity. A rich set of DSP instructions delivers higher computational capability.

The microcontroller embeds state-of-the-art picoPower® technology for ultra-low power consumption. A combination of power control techniques brings active current consumption down to 165µA/MHz and leakage down to 9nA while still retaining a bank of backup registers. The device offers a wide range of trade-offs between functionality and power consumption to reach the lowest possible power usage for the application's required feature set.

Please consider AT32UC3L0128 as an alternative solution.
AT32UC3L0128 is pin to pin compatible. The device AT32UC3L0128 is in production and can be used as a substitute.
Devices are not Binary software drop in compatible, code will need to be reviewed for compatibility based on the datasheet and porting application note AN32183.

For product comparison, please consider: AT32UC3L0128

Additional Features

    Key Features:
    • Arithmetic performance — Integrated FPU increases precision and dynamic range in digital signal processing.
    • High data throughput — Peripheral DMA, multi-layered databus and large on-chip SRAM remove bottlenecks in high-speed communication.
    • Low power consumption — picoPower® technology delivers the industry's lowest power consumption in active and sleep modes.
    • Software Library — All UC3 devices are supported by AVR Software Framework, a complete library of device drivers and middleware.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT32UC3L032
Clock Speed 50 MHz
Bits Other; 12-bit
Number 8
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details