RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 50MHz, CMOS
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
IC MCU 32BIT 32KB FLASH 48QFN Product overview: AT32UC3L032-ZAUT from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT32UC3L032-ZAUT
IC MCU 32BIT 32KB FLASH 48QFN
32-bit Microcontrollers - MCU UC3L-32KB Flash
IC MCU 32BIT 32KB FLASH 48QFN
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
AVR AVR®32 UC3 L Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT32UC3L032-ZAUT | AT32UC3L032-ZAUT-ND | 685-AT32UC3L032-ZAUT | AT32UC3L032-ZAUT | AT32UC3L032-ZAUT | AT32UC3L032-ZAUT | AT32UC3L032-ZAUT | AT32UC3L032-ZAUT |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | Other; LCC48 | Other; 48-VFQFN Exposed Pad | Other; Bulk | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |